NIC Components Corp. Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04D1002DTRF

Description
RES, 10K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH0718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH0718
Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH0718
RES, 10K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH5067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH5067
Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH5067
RES, 10K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 10K, 0.5%, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH0718
Product Name Res, 10K, 0.5%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details