The Res, 8K66, 0.25%, 0.063W, 0402 thin film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 8.66 kΩ with a tolerance of ±0.25%, making it suitable for precision circuits. The power rating is 0.063W at 70°C, with a maximum working voltage of 25V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics. It is RoHS compliant, ensuring it meets environmental standards. The 0402 package size allows for compact designs, making it ideal for space-constrained applications.
RES, 8K66, 0.25%, 0.063W, 0402/THIN FILM; Resistance:8.66kohm;
RES, 8K66, 0.25%, 0.063W, 0402/THIN FILM; Resistance:8.66kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 13AH3360 |
| Product Name | Res, 8K66, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 8660 ohms |