NIC Components Corp. Res, 51R1, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components NTR04C51R1BTRF

Description
RES, 51R1, 0.25%, 0.063W, 0402/THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 51R1, 0.25%, 0.063W, 0402/THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R1, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components - 13AH3348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components
13AH3348
Res, 51R1, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components 13AH3348
RES, 51R1, 0.25%, 0.063W, 0402/THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 51R1, 0.25%, 0.063W, 0402/THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 0.25%, 0.063W, 0402; Resistance Nic Components - 16AH8141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.25%, 0.063W, 0402; Resistance Nic Components
16AH8141
Res, 51R1, 0.25%, 0.063W, 0402; Resistance Nic Components 16AH8141
RES, 51R1, 0.25%, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 51R1, 0.25%, 0.063W, 0402; Resistance:51.1ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AH3348 16AH8141
Product Name Res, 51R1, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components Res, 51R1, 0.25%, 0.063W, 0402; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details