NIC Components Corp. Res, 174R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components NTR04C1740STRF

Description
RES, 174R, 0.25%, 0.063W, 0402/THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Description
RES, 174R, 0.25%, 0.063W, 0402/THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 174R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components - 15AH8149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components
15AH8149
Res, 174R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components 15AH8149
RES, 174R, 0.25%, 0.063W, 0402/THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 174R, 0.25%, 0.063W, 0402/THIN FILM; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site
Res, 174R, 0.25%, 0.063W, 0402; Resistance Nic Components - 16AH8084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.25%, 0.063W, 0402; Resistance Nic Components
16AH8084
Res, 174R, 0.25%, 0.063W, 0402; Resistance Nic Components 16AH8084
RES, 174R, 0.25%, 0.063W, 0402; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 174R, 0.25%, 0.063W, 0402; Resistance:174ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH8149
Product Name Res, 174R, 0.25%, 0.063W, 0402/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details