NIC Components Corp. Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B86R6CTRF

Description
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH5235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH5235
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH5235
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 11AH7998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
11AH7998
Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 11AH7998
RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH5235
Product Name Res, 86R6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers