NIC Components Corp. Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B8662CTRF

Description
RES, 86K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH7533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH7533
Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH7533
RES, 86K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2387
Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2387
RES, 86K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH7533
Product Name Res, 86K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details