NIC Components Corp. Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B8661CTRF

Description
RES, 8K66, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 8K66, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH4924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH4924
Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH4924
RES, 8K66, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 11AH3018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
11AH3018
Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 11AH3018
RES, 8K66, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH4924
Product Name Res, 8K66, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details