NIC Components Corp. Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B8250BTRF

Description
RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH2094
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH2094
RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 16AH3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
16AH3103
Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 16AH3103
RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 825R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH2094
Product Name Res, 825R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details