NIC Components Corp. Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B7872CTRF

Description
RES, 78K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 16AH8039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
16AH8039
Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 16AH8039
RES, 78K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH5654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH5654
Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH5654
RES, 78K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH8039
Product Name Res, 78K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details