NIC Components Corp. Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B7502CTRF

Description
RES, 75K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 16AH3095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
16AH3095
Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 16AH3095
RES, 75K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 75K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH0565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH0565
Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH0565
RES, 75K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 75K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH3095
Product Name Res, 75K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details