NIC Components Corp. Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B69R8BTRF

Description
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH7116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH7116
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH7116
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH8131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH8131
Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH8131
RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 69R8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH7116
Product Name Res, 69R8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details