NIC Components Corp. Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B6812CTRF

Description
RES, 68K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 09AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
09AH3575
Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 09AH3575
RES, 68K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 17AH2876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
17AH2876
Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 17AH2876
RES, 68K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 68K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3575
Product Name Res, 68K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details