NIC Components Corp. Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B6652CTRF

Description
RES, 66K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 10AH2889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
10AH2889
Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 10AH2889
RES, 66K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 20AH2701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
20AH2701
Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 20AH2701
RES, 66K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 66K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH2889
Product Name Res, 66K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details