NIC Components Corp. Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B5622CTRF

Description
RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH8126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH8126
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH8126
RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH2378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH2378
Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH2378
RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH8126
Product Name Res, 56K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details