NIC Components Corp. Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B51R1DTRF

Description
RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 11AH5413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
11AH5413
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 11AH5413
RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 22AH5114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
22AH5114
Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 22AH5114
RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH5413
Product Name Res, 51R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers