NIC Components Corp. Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B3922CTRF

Description
RES, 39K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 39K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 09AH3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
09AH3541
Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 09AH3541
RES, 39K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 21AH4704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
21AH4704
Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 21AH4704
RES, 39K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH3541
Product Name Res, 39K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details