The Res, 34K8, 0.1%, 0.063W, 0402, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 34.8 kΩ with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 62.5 mW at 70°C, with a maximum working voltage of 25V, making it suitable for low-power applications. This resistor is constructed using thin film technology, which provides low noise characteristics and excellent temperature coefficient performance. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The 0402 package size allows for compact designs, making it ideal for space-constrained applications. Overall, this resistor is a suitable choice for engineers looking for a reliable and precise component for their electronic designs.
RES, 34K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34.8kohm;
RES, 34K8, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34.8kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 11AH2980 |
| Product Name | Res, 34K8, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 34800 ohms |