NIC Components Corp. Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B3481CTRF

Description
RES, 3K48, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 16AH3039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
16AH3039
Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 16AH3039
RES, 3K48, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K48, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH5626
Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH5626
RES, 3K48, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K48, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AH3039
Product Name Res, 3K48, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details