NIC Components Corp. Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B3162CTRF

Description
RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH0656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH0656
Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH0656
RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH4862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH4862
Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH4862
RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.063W, 0402, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH0656
Product Name Res, 31K6, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details