NIC Components Corp. Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B3011CTRF

Description
RES, 3K01, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 10AH7938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
10AH7938
Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 10AH7938
RES, 3K01, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 16AH7983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
16AH7983
Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 16AH7983
RES, 3K01, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.063W, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH7938
Product Name Res, 3K01, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details