NIC Components Corp. Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B2672CTRF

Description
RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH4850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH4850
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH4850
RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH0671
Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH0671
RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH4850
Product Name Res, 26K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details