NIC Components Corp. Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B2492CTRF

Description
RES, 24K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 24K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 24K9, 0.1%, 0.063W, 0402, Thin Film resistor is a precision component designed for applications requiring high accuracy and low noise. It features a resistance value of 24.9 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.063W (63mW) at 70°C, with a maximum working voltage of 25V and an overload voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and stability over temperature variations. It is RoHS compliant, ensuring it meets environmental standards. The 0402 package size is compatible with standard PCB layouts, making it a versatile choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, 24K9, 0.1%, 0.063W, 0402, Thin Film resistor is a precision component designed for applications requiring high accuracy and low noise. It features a resistance value of 24.9 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.063W (63mW) at 70°C, with a maximum working voltage of 25V and an overload voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics and stability over temperature variations. It is RoHS compliant, ensuring it meets environmental standards. The 0402 package size is compatible with standard PCB layouts, making it a versatile choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 10AH2837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
10AH2837
Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 10AH2837
RES, 24K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 21AH4697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
21AH4697
Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 21AH4697
RES, 24K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH2837
Product Name Res, 24K9, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details