NIC Components Corp. Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B2212CTRF

Description
RES, 22K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 10AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
10AH2831
Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 10AH2831
RES, 22K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 20AH3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
20AH3889
Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 20AH3889
RES, 22K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH2831
Product Name Res, 22K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details