NIC Components Corp. Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1780CTRF

Description
RES, 178R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 178R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 22AH2653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
22AH2653
Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 22AH2653
RES, 178R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 178R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH3214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH3214
Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH3214
RES, 178R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 178R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH2653
Product Name Res, 178R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details