NIC Components Corp. Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1691CTRF

Description
RES, 1K69, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 20AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
20AH2678
Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 20AH2678
RES, 1K69, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K69, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH0634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH0634
Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH0634
RES, 1K69, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K69, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2678
Product Name Res, 1K69, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details