NIC Components Corp. Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1580DTRF

Description
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 22AH7626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
22AH7626
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 22AH7626
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 11AH7960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
11AH7960
Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 11AH7960
RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 158R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH7626
Product Name Res, 158R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details