NIC Components Corp. Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1502CTRF

Description
RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 11AH0417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
11AH0417
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 11AH0417
RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH4815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH4815
Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH4815
RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 15K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH0417
Product Name Res, 15K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details