NIC Components Corp. Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1371DTRF

Description
RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH4809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH4809
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH4809
RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH7431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH7431
Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH7431
RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH4809
Product Name Res, 1K37, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details