NIC Components Corp. Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1270CTRF

Description
RES, 127R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 127R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 14AH7425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
14AH7425
Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 14AH7425
RES, 127R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 127R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 27AH5187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
27AH5187
Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 27AH5187
RES, 127R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 127R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH7425
Product Name Res, 127R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details