NIC Components Corp. Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1152CTRF

Description
RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 17AH5983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
17AH5983
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 17AH5983
RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 10AH2793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
10AH2793
Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 10AH2793
RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 11K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH5983
Product Name Res, 11K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers