NIC Components Corp. Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1131DTRF

Description
RES, 1K13, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K13, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH1233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH1233
Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH1233
RES, 1K13, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 13AH3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
13AH3255
Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 13AH3255
RES, 1K13, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH1233
Product Name Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details