NIC Components Corp. Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1003CTRF

Description
RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 18AH4793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
18AH4793
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 18AH4793
RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor Rohs Compliant Nic Components - 79AH5584 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor Rohs Compliant Nic Components
79AH5584
Thin Film Resistor Rohs Compliant Nic Components 79AH5584
THIN FILM RESISTOR ROHS COMPLIANT: YES

THIN FILM RESISTOR ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 15AH0617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
15AH0617
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 15AH0617
RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 18AH4793 79AH5584
Product Name Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components Thin Film Resistor Rohs Compliant Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details