NIC Components Corp. Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components NTR04B1000DTRF

Description
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Description
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 100R, 0.1%, 0.063W, 0402, Thin Film resistor is a precision component designed for applications requiring high accuracy and low noise. It features a resistance value of 100 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.063 watts at 70°C, with a maximum working voltage of 25V and an overload voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics. It is RoHS compliant, ensuring it meets environmental regulations. The 0402 package size is standard for surface mount applications, facilitating easy integration into compact designs.

Datasheet Summary
Powered by GS/AI

The Res, 100R, 0.1%, 0.063W, 0402, Thin Film resistor is a precision component designed for applications requiring high accuracy and low noise. It features a resistance value of 100 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 0.063 watts at 70°C, with a maximum working voltage of 25V and an overload voltage of 50V. This resistor is constructed using thin film technology, which contributes to its low noise characteristics. It is RoHS compliant, ensuring it meets environmental regulations. The 0402 package size is standard for surface mount applications, facilitating easy integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 12AH8211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
12AH8211
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 12AH8211
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components - 26AH1227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
26AH1227
Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components 26AH1227
RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH8211
Product Name Res, 100R, 0.1%, 0.063W, 0402, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details