NIC Components Corp. Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components NTR04A5900CTRF

Description
RES, 590R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 590R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components - 26AH7003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
26AH7003
Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components 26AH7003
RES, 590R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 590R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components - 13AH3243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
13AH3243
Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components 13AH3243
RES, 590R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 590R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH7003
Product Name Res, 590R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers