NIC Components Corp. Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components NTR04A2151NTRF

Description
RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components - 12AH8183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
12AH8183
Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components 12AH8183
RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.05%, 0.063W, 0402; Resistance Nic Components - 16AH7848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.05%, 0.063W, 0402; Resistance Nic Components
16AH7848
Res, 2K15, 0.05%, 0.063W, 0402; Resistance Nic Components 16AH7848
RES, 2K15, 0.05%, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 2K15, 0.05%, 0.063W, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AH8183 16AH7848
Product Name Res, 2K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components Res, 2K15, 0.05%, 0.063W, 0402; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2150 ohms 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers