NIC Components Corp. Res, 187R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components NTR04A1870STRF

Description
RES, 187R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 187R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components - 14AH5568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
14AH5568
Res, 187R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components 14AH5568
RES, 187R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 187R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 0.05%, 0.063W, 0402; Resistance Nic Components - 16AH7842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 0.05%, 0.063W, 0402; Resistance Nic Components
16AH7842
Res, 187R, 0.05%, 0.063W, 0402; Resistance Nic Components 16AH7842
RES, 187R, 0.05%, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 187R, 0.05%, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AH5568 16AH7842
Product Name Res, 187R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components Res, 187R, 0.05%, 0.063W, 0402; Resistance Nic Components
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers