RES, 127R, 0.05%, 0.063W, 0402; Resistance:127ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
RES, 127R, 0.05%, 0.063W, 0402/THIN FILM; Resistance:127ohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 22AH5077 | 14AH7315 |
| Product Name | Res, 127R, 0.05%, 0.063W, 0402; Resistance Nic Components | Res, 127R, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] |
| Resistance Range | 127 ohms | 127 ohms |