NIC Components Corp. Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components NTR04A1151BTRF

Description
RES, 1K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components - 10AH7860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
10AH7860
Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components 10AH7860
RES, 1K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components - 26AH6951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
26AH6951
Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components 26AH6951
RES, 1K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, 1K15, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH7860
Product Name Res, 1K15, 0.05%, 0.063W, 0402/thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details