NIC Components Corp. Tantalum Capacitors - NTC-T686K10TRCF NTC-T686K10TRCF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082875-NTC-T686K10T RCF Packaging: Tape & Reel Voltage Rating: 10 V Length: 6 mm Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 1.2 Ω Height: 2.6 mm Categories: Tantalum Capacitors Case / Package: Molded Alternative Parts (Cross-Reference): T491C686K004AH; T491C686K010AT; T491C686K006AT; TAJC686K010RNJ; 293D686X9010C2TE3; TAJC686K006RNJ; T491C686M010AT; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082875-NTC-T686K10T RCF Packaging: Tape & Reel Voltage Rating: 10 V Length: 6 mm Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 1.2 Ω Height: 2.6 mm Categories: Tantalum Capacitors Case / Package: Molded Alternative Parts (Cross-Reference): T491C686K004AH; T491C686K010AT; T491C686K006AT; TAJC686K010RNJ; 293D686X9010C2TE3; TAJC686K006RNJ; T491C686M010AT; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - NTC-T686K10TRCF - 1082875-NTC-T686K10TRCF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - NTC-T686K10TRCF
1082875-NTC-T686K10TRCF
Tantalum Capacitors - NTC-T686K10TRCF 1082875-NTC-T686K10TRCF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082875-NTC-T686K10T RCF Packaging: Tape & Reel Voltage Rating: 10 V Length: 6 mm Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 1.2 Ω Height: 2.6 mm Categories: Tantalum Capacitors Case / Package: Molded Alternative Parts (Cross-Reference): T491C686K004AH; T491C686K010AT; T491C686K006AT; TAJC686K010RNJ; 293D686X9010C2TE3; TAJC686K006RNJ; T491C686M010AT; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082875-NTC-T686K10TRCF
Packaging: Tape & Reel
Voltage Rating: 10 V
Length: 6 mm
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 1.2 Ω
Height: 2.6 mm
Categories: Tantalum Capacitors
Case / Package: Molded
Alternative Parts (Cross-Reference): T491C686K004AH; T491C686K010AT; T491C686K006AT; TAJC686K010RNJ; 293D686X9010C2TE3; TAJC686K006RNJ; T491C686M010AT;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210050, 8532210050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082875-NTC-T686K10TRCF
Product Name Tantalum Capacitors - NTC-T686K10TRCF
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details