NIC Components Corp. Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R NTC-T475K16TRBF

Description
Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R
Datasheet
Description
Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R - 10881-NTC-T475K16TRBF - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R
10881-NTC-T475K16TRBF
Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R 10881-NTC-T475K16TRBF
Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R

Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R

Supplier's Site
Cap, 4.7Uf, 16V, Tant, Case B; Capacitance Nic Components - 10AH2559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Tant, Case B; Capacitance Nic Components
10AH2559
Cap, 4.7Uf, 16V, Tant, Case B; Capacitance Nic Components 10AH2559
CAP, 4.7UF, 16V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:163mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 16V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:163mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Tant, Case B; Capacitance Nic Components - 10AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Tant, Case B; Capacitance Nic Components
10AH2560
Cap, 4.7Uf, 16V, Tant, Case B; Capacitance Nic Components 10AH2560
CAP, 4.7UF, 16V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:163mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 16V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:163mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 10881-NTC-T475K16TRBF 10AH2559
Product Name Cap Tant Solid 4.7uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 3 Ohm 125C T/R Cap, 4.7Uf, 16V, Tant, Case B; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors TANTALUM (DRY/SOLID)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105K050P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers