NIC Components Corp. Tantalum Capacitors - NTC-T336K10TRDF NTC-T336K10TRDF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082873-NTC-T336K10T RDF Packaging: Tape & Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 800 mΩ Height: 2.9 mm Categories: Tantalum Capacitors Case / Package: Molded Alternative Parts (Cross-Reference): T491D336K020AT; T491D336K010ZT; T491D336K020AH; TAJD336K016SNJ; 293D336X9020C2TE3; TAJD336K020SNJ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.3 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082873-NTC-T336K10T RDF Packaging: Tape & Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 800 mΩ Height: 2.9 mm Categories: Tantalum Capacitors Case / Package: Molded Alternative Parts (Cross-Reference): T491D336K020AT; T491D336K010ZT; T491D336K020AH; TAJD336K016SNJ; 293D336X9020C2TE3; TAJD336K020SNJ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.3 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - NTC-T336K10TRDF - 1082873-NTC-T336K10TRDF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - NTC-T336K10TRDF
1082873-NTC-T336K10TRDF
Tantalum Capacitors - NTC-T336K10TRDF 1082873-NTC-T336K10TRDF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082873-NTC-T336K10T RDF Packaging: Tape & Reel Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 800 mΩ Height: 2.9 mm Categories: Tantalum Capacitors Case / Package: Molded Alternative Parts (Cross-Reference): T491D336K020AT; T491D336K010ZT; T491D336K020AH; TAJD336K016SNJ; 293D336X9020C2TE3; TAJD336K020SNJ; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.3 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082873-NTC-T336K10TRDF
Packaging: Tape & Reel
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 800 mΩ
Height: 2.9 mm
Categories: Tantalum Capacitors
Case / Package: Molded
Alternative Parts (Cross-Reference): T491D336K020AT; T491D336K010ZT; T491D336K020AH; TAJD336K016SNJ; 293D336X9020C2TE3; TAJD336K020SNJ;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.3 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532210050, 8532210050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1082873-NTC-T336K10TRDF
Product Name Tantalum Capacitors - NTC-T336K10TRDF
RoHS Compliant Yes
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers