NIC Components Corp. Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components NTC-T226K16TRCF

Description
CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:209mA; Product Length:6mmRoHS Compliant: Yes
Datasheet
Description
CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:209mA; Product Length:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components - 10AH2554 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components
10AH2554
Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components 10AH2554
CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:209mA; Product Length:6mmRoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:209mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components - 10AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components
10AH2553
Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components 10AH2553
CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:209mA; Product Length:6mmRoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:209mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10AH2554
Product Name Cap, 22Uf, 16V, Tant, Case C; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers