NIC Components Corp. Tantalum Capacitors NTC-T107K16TRDF

Description
CAP SMT7343100F16VDC
Request a Quote Datasheet
Description
CAP SMT7343100F16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4988-NTC-T107K16TRDFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T107K16TRDFTR-ND
Tantalum Capacitors 4988-NTC-T107K16TRDFTR-ND
CAP SMT7343100F16VDC

CAP SMT7343100F16VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T107K16TRDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T107K16TRDFDKR-ND
Tantalum Capacitors 4988-NTC-T107K16TRDFDKR-ND
CAP SMT7343100F16VDC

CAP SMT7343100F16VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T107K16TRDFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T107K16TRDFCT-ND
Tantalum Capacitors 4988-NTC-T107K16TRDFCT-ND
CAP SMT7343100F16VDC

CAP SMT7343100F16VDC

Buy Now Datasheet
Capacitors - Tantalum Capacitors - NTC-T107K16TRDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
NTC-T107K16TRDF
Capacitors - Tantalum Capacitors NTC-T107K16TRDF
CAP SMT7343100F16VDC

CAP SMT7343100F16VDC

Supplier's Site
Cap, 100Uf, 16V, Tant, Case D; Capacitance Nic Components - 10AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D; Capacitance Nic Components
10AH2550
Cap, 100Uf, 16V, Tant, Case D; Capacitance Nic Components 10AH2550
CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 16V, Tant, Case D; Capacitance Nic Components - 10AH2549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Tant, Case D; Capacitance Nic Components
10AH2549
Cap, 100Uf, 16V, Tant, Case D; Capacitance Nic Components 10AH2549
CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 16V, TANT, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:387mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NTC-T107K16TRDFTR-ND 4988-NTC-T107K16TRDFDKR-ND NTC-T107K16TRDF 10AH2550
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 16V, Tant, Case D; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers