NIC Components Corp. Tantalum Capacitors NTC-T106K6.3TRAF

Description
CAP SMT321610F6.3VDC
Request a Quote Datasheet
Description
CAP SMT321610F6.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4988-NTC-T106K6.3TRAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T106K6.3TRAFDKR-ND
Tantalum Capacitors 4988-NTC-T106K6.3TRAFDKR-ND
CAP SMT321610F6.3VDC

CAP SMT321610F6.3VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T106K6.3TRAFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T106K6.3TRAFTR-ND
Tantalum Capacitors 4988-NTC-T106K6.3TRAFTR-ND
CAP SMT321610F6.3VDC

CAP SMT321610F6.3VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T106K6.3TRAFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T106K6.3TRAFCT-ND
Tantalum Capacitors 4988-NTC-T106K6.3TRAFCT-ND
CAP SMT321610F6.3VDC

CAP SMT321610F6.3VDC

Buy Now Datasheet
Capacitors - Tantalum Capacitors - NTC-T106K6.3TRAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
NTC-T106K6.3TRAF
Capacitors - Tantalum Capacitors NTC-T106K6.3TRAF
CAP SMT321610F6.3VDC

CAP SMT321610F6.3VDC

Supplier's Site
Cap, 10Uf, 6.3V, Tant, Case A; Capacitance Nic Components - 10AH2547 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case A; Capacitance Nic Components
10AH2547
Cap, 10Uf, 6.3V, Tant, Case A; Capacitance Nic Components 10AH2547
CAP, 10UF, 6.3V, TANT, CASE A; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:132mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 6.3V, TANT, CASE A; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:132mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Tant, Case A; Capacitance Nic Components - 10AH2548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case A; Capacitance Nic Components
10AH2548
Cap, 10Uf, 6.3V, Tant, Case A; Capacitance Nic Components 10AH2548
CAP, 10UF, 6.3V, TANT, CASE A; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:132mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 6.3V, TANT, CASE A; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:132mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NTC-T106K6.3TRAFDKR-ND 4988-NTC-T106K6.3TRAFTR-ND NTC-T106K6.3TRAF 10AH2547
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 6.3V, Tant, Case A; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814584 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details