NIC Components Corp. Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components NTC-T106K16TRBF

Description
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:183mA; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:183mA; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components - 10AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components
10AH2543
Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components 10AH2543
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:183mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:183mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components - 10AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components
10AH2544
Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components 10AH2544
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:183mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:183mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10AH2543
Product Name Cap, 10Uf, 16V, Tant, Case B; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers