NIC Components Corp. Tantalum Capacitors NTC-T106K10TRAF

Description
CAP SMT321610F10VDC
Request a Quote Datasheet
Description
CAP SMT321610F10VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4988-NTC-T106K10TRAFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T106K10TRAFTR-ND
Tantalum Capacitors 4988-NTC-T106K10TRAFTR-ND
CAP SMT321610F10VDC

CAP SMT321610F10VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T106K10TRAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T106K10TRAFDKR-ND
Tantalum Capacitors 4988-NTC-T106K10TRAFDKR-ND
CAP SMT321610F10VDC

CAP SMT321610F10VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T106K10TRAFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T106K10TRAFCT-ND
Tantalum Capacitors 4988-NTC-T106K10TRAFCT-ND
CAP SMT321610F10VDC

CAP SMT321610F10VDC

Buy Now Datasheet
Singapore, Singapore
SMD 10V 10uF Capacitor
59-NTC-T106K10TRAF
SMD 10V 10uF Capacitor 59-NTC-T106K10TRAF
Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 10% +Tol, 10% -Tol, 10uF, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: NTC-T106K10TRAF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-NTC-T106K10TRAF can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 10% +Tol, 10% -Tol, 10uF, Surface Mount, 1206, CHIP, ROHS COMPLIANT Product overview: NTC-T106K10TRAF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-NTC-T106K10TRAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.2 Ohm 125C T/R - 10881-NTC-T106K10TRAF - Utmel Electronic Limited
Hong Kong, China
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.2 Ohm 125C T/R
10881-NTC-T106K10TRAF
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.2 Ohm 125C T/R 10881-NTC-T106K10TRAF
Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.2 Ohm 125C T/R

Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.2 Ohm 125C T/R

Supplier's Site
Capacitors - Tantalum Capacitors - NTC-T106K10TRAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
NTC-T106K10TRAF
Capacitors - Tantalum Capacitors NTC-T106K10TRAF
CAP SMT321610F10VDC

CAP SMT321610F10VDC

Supplier's Site
Cap, 10Uf, 10V, Tant, Case A; Capacitance Nic Components - 10AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A; Capacitance Nic Components
10AH2541
Cap, 10Uf, 10V, Tant, Case A; Capacitance Nic Components 10AH2541
CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:148mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:148mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case A; Capacitance Nic Components - 10AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A; Capacitance Nic Components
10AH2542
Cap, 10Uf, 10V, Tant, Case A; Capacitance Nic Components 10AH2542
CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:148mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, TANT, CASE A; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:148mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NTC-T106K10TRAFTR-ND 4988-NTC-T106K10TRAFDKR-ND 59-NTC-T106K10TRAF 10881-NTC-T106K10TRAF NTC-T106K10TRAF 10AH2541
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10V 10uF Capacitor Cap Tant Solid 10uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3.2 Ohm 125C T/R Capacitors - Tantalum Capacitors Cap, 10Uf, 10V, Tant, Case A; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers