NIC Components Corp. Tantalum Capacitors NTC-T105K16TRAF

Description
CAP SMT32161F16VDC
Request a Quote Datasheet
Description
CAP SMT32161F16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4988-NTC-T105K16TRAFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T105K16TRAFCT-ND
Tantalum Capacitors 4988-NTC-T105K16TRAFCT-ND
CAP SMT32161F16VDC

CAP SMT32161F16VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T105K16TRAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T105K16TRAFDKR-ND
Tantalum Capacitors 4988-NTC-T105K16TRAFDKR-ND
CAP SMT32161F16VDC

CAP SMT32161F16VDC

Buy Now Datasheet
Tantalum Capacitors - 4988-NTC-T105K16TRAFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4988-NTC-T105K16TRAFTR-ND
Tantalum Capacitors 4988-NTC-T105K16TRAFTR-ND
CAP SMT32161F16VDC

CAP SMT32161F16VDC

Buy Now Datasheet
Capacitors - Tantalum Capacitors - NTC-T105K16TRAF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
NTC-T105K16TRAF
Capacitors - Tantalum Capacitors NTC-T105K16TRAF
CAP SMT32161F16VDC

CAP SMT32161F16VDC

Supplier's Site
Cap, 1Uf, 16V, Tant, Case A; Capacitance Nic Components - 10AH2539 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Tant, Case A; Capacitance Nic Components
10AH2539
Cap, 1Uf, 16V, Tant, Case A; Capacitance Nic Components 10AH2539
CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:84mA; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:84mA; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Tant, Case A; Capacitance Nic Components - 10AH2540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Tant, Case A; Capacitance Nic Components
10AH2540
Cap, 1Uf, 16V, Tant, Case A; Capacitance Nic Components 10AH2540
CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:84mA; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:84mA; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NTC-T105K16TRAFCT-ND 4988-NTC-T105K16TRAFDKR-ND NTC-T105K16TRAF 10AH2539
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 1Uf, 16V, Tant, Case A; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details