NIC Components Corp. Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components NSPE-S151M16V10X10.8TR13F

Description
CAP, 150UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 150UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9145
Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9145
CAP, 150UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 150UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components - 41AH9144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
41AH9144
Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components 41AH9144
CAP, 150UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 150UF, 16V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:5000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41AH9145
Product Name Cap, 150Uf, 16V, Alu Elec, Hybrid, Smd; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers