NIC Components Corp. 100 uF 10 V Capacitor NRSZ101M10V5X11F

Description
Aluminum Electrolytic Capacitor, 100 uF, 10 V, ± 20%, 2500 hours @ 105°C, Radial Leaded Product overview: NRSZ101M10V5X11F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 uF, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 uF, 10 V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NRSZ101M10V5X11F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Aluminum Electrolytic Capacitor, 100 uF, 10 V, ± 20%, 2500 hours @ 105°C, Radial Leaded Product overview: NRSZ101M10V5X11F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 uF, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 uF, 10 V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NRSZ101M10V5X11F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 uF 10 V Capacitor
58-NRSZ101M10V5X11F
100 uF 10 V Capacitor 58-NRSZ101M10V5X11F
Aluminum Electrolytic Capacitor, 100 uF, 10 V, ± 20%, 2500 hours @ 105°C, Radial Leaded Product overview: NRSZ101M10V5X11F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 uF, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 uF, 10 V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NRSZ101M10V5X11F can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, 100 uF, 10 V, ± 20%, 2500 hours @ 105°C, Radial Leaded Product overview: NRSZ101M10V5X11F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 uF, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100 uF, 10 V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NRSZ101M10V5X11F can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - NRSZ101M10V5X11F - 1180837-NRSZ101M10V5X11F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NRSZ101M10V5X11F
1180837-NRSZ101M10V5X11F
Aluminum Capacitors - NRSZ101M10V5X11F 1180837-NRSZ101M10V5X11F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180837-NRSZ101M10V5 X11F Termination: Radial Voltage Rating: 10 V Voltage: 10 V Capacitance: 100 µF Tolerance: 20 % Leakage Current: 10 µA ESR (Equivalent Series Resistance): 420 mΩ Ripple Current: 190 mA Height: 11 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): NRSZ101M10V 5X11F; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Lead Pitch: 2 mm Lead Diameter: 500 µm Life (Hours): 2500 hours Max Operating Temperature: 105 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180837-NRSZ101M10V5X11F
Termination: Radial
Voltage Rating: 10 V
Voltage: 10 V
Capacitance: 100 µF
Tolerance: 20 %
Leakage Current: 10 µA
ESR (Equivalent Series Resistance): 420 mΩ
Ripple Current: 190 mA
Height: 11 mm
Diameter: 5 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): NRSZ101M10V 5X11F;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020, 8532220020
Lead Pitch: 2 mm
Lead Diameter: 500 µm
Life (Hours): 2500 hours
Max Operating Temperature: 105 °C

Buy Now
Aluminium Capacitors - 1693584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1693584
Aluminium Capacitors 1693584
NIC Components NRSZ101M10V5X11F

NIC Components NRSZ101M10V5X11F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors
Product Number 58-NRSZ101M10V5X11F 1180837-NRSZ101M10V5X11F 1693584
Product Name 100 uF 10 V Capacitor Aluminum Capacitors - NRSZ101M10V5X11F Aluminium Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details