NIC Components Corp. Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components NRSNSA6I4J124TRF

Description
RES N/W, ISOLATED, 120K, 0.1W, 1206; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 120K, 0.1W, 1206; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components - 18AH8807 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components
18AH8807
Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components 18AH8807
RES N/W, ISOLATED, 120K, 0.1W, 1206; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 120K, 0.1W, 1206; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components - 19AH2421 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components
19AH2421
Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components 19AH2421
RES N/W, ISOLATED, 120K, 0.1W, 1206; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 120K, 0.1W, 1206; Resistance:120kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH8807
Product Name Res N/w, Isolated, 120K, 0.1W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 120000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details